EN
  • EN
  • DE
  • IT

UCD74120RVF

Part No UCD74120RVF
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LQFN40
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712763-UCD74120RVF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD74120RVF CAD Model

Description

The UCD74120RVF from Texas Instruments is a highly sophisticated and versatile power controller designed to meet the needs of modern power management systems. This advanced device is part of Texas Instruments' UCD family, known for their reliability and performance in managing power supply operations.

Key Features

  • Advanced Control: The UCD74120RVF offers precise power control with its state-of-the-art PWM (Pulse Width Modulation) technology, ensuring efficient power delivery and management.
  • High Efficiency: With its built-in features for minimizing power loss, the device operates at high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Programmability: The controller is highly programmable, allowing for customization and flexibility in various applications. This includes adjustable switching frequencies, over-current protection thresholds, and soft start times.
  • Robust Protection: It includes an array of protection features such as over-voltage, under-voltage, over-temperature, and short-circuit protection, safeguarding both the power controller and the system it manages.

Applications

The UCD74120RVF is suitable for a wide range of applications, including but not limited to:

  • Server and telecom power supplies
  • Industrial power systems
  • Networking equipment
  • FPGA, ASIC, and processor power supplies

Technical Specifications

Parameter Value Input Voltage Up to 5.5V Output Current Adjustable Switching Frequency Up to 1.5 MHz Temperature Range -40°C to 125°C

The UCD74120RVF is available in a compact package, making it an ideal choice for space-constrained applications while still providing the robust power management capabilities that Texas Instruments is known for. With its blend of performance, efficiency, and programmability, this power controller is an excellent solution for your advanced power supply needs.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0548 $52.2192
10+ $10.7116 $107.1160
15+ $10.3769 $155.6535
20+ $10.0422 $200.8440
26+ $9.7074 $252.3924
35+ $8.7032 $304.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess