EN
  • EN
  • DE

UCD90120RGCT

Part No UCD90120RGCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 12 CHANNEL 64VQFN  /  Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Sequencer
Number of Voltages Monitored 12
Voltage - Threshold Adjustable/Selectable
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 2µs Minimum
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number UCD90120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -UCD90120RGCT-NDR,296-25124-6,-296-25124-1-ND,2156-UCD90120RGCT,296-25124-2,296-25124-1,TEXTISUCD90120RGCT
Standard Package 250
Win Source Part Number 1195352-UCD90120RGCT
Ultra Librarian 3D Model Ultra Librarian UCD90120RGCT CAD Model

Description

Product Overview: Texas Instruments UCD90120RGCT

The UCD90120RGCT from Texas Instruments is a highly sophisticated 12-rail power supply sequencer and system health monitor integrated circuit designed for managing and supervising power systems in a wide array of applications. This advanced component is particularly suitable for complex systems that require precise power sequencing, such as servers, telecommunications equipment, and data storage systems.

Key Features:

  • Multiple Output Channels: The UCD90120RGCT provides up to 12 power supply outputs, allowing for versatile and comprehensive control of multiple power rails within a system.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of each rail with precise timing to ensure proper system function and reliability.
  • Integrated Health Monitoring: The device includes voltage, current, and temperature monitoring capabilities to ensure that the power system operates within safe parameters.
  • Fault Management: It features programmable fault response, which can be customized to take corrective action in the event of an under-voltage, over-voltage, or over-temperature condition.
  • Communication Interface: The UCD90120RGCT uses an I2C/SMBus/PMBus interface for communication, allowing for easy integration with a system's microcontroller or processor for real-time monitoring and control.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, enabling the device to automatically load settings upon power-up.

Applications:

The UCD90120RGCT's versatility and robust feature set make it an ideal choice for a variety of applications that demand reliable power management and sequencing, including:

  • Enterprise servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Networking infrastructure
  • High-performance computing

Conclusion:

With its advanced power management capabilities, the UCD90120RGCT from Texas Instruments is a comprehensive solution for designers looking to enhance the reliability and performance of their power systems. Its programmable features and real-time monitoring capabilities ensure that power sequencing and system health are maintained at optimal levels, contributing to the overall stability and longevity of the application it serves.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7742 $56.3226
7+ $15.4044 $107.8308
11+ $14.9231 $164.1541
14+ $14.4417 $202.1838
18+ $13.9603 $251.2854
24+ $12.5161 $300.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess