EN
  • EN
  • DE

UCD9080RHBR

Part No UCD9080RHBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PS SEQUENCER/MON 8CH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Reset Active High/Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 129998-UCD9080RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9080RHBR CAD Model

Description

Product Overview: UCD9080RHBR by Texas Instruments

The UCD9080RHBR is a highly sophisticated power supply sequencer and system health monitor manufactured by Texas Instruments (TI). It is designed to enhance the reliability and performance of high-performance computing systems, servers, telecommunications, and industrial applications. This advanced device offers a comprehensive solution for managing and sequencing up to eight independent voltage rails, ensuring that each power domain is activated and deactivated in the correct order and within safe operating conditions.

Key Features

  • Eight Channel Sequencer: The UCD9080RHBR can sequence up to eight power rails, providing flexible programming options for power-up and power-down sequences to meet the specific needs of complex systems.
  • Programmable Voltage Monitoring: Each channel is equipped with precision voltage monitoring, allowing for real-time tracking and protection of system voltages to prevent damage from overvoltage or undervoltage conditions.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, ensuring that the sequencer can maintain the desired power state and behavior across power cycles.
  • I2C/SMBus Interface: The device features an I2C/SMBus interface for easy communication with microcontrollers or processors, enabling system-level integration and control.
  • Fault Management: The UCD9080RHBR provides comprehensive fault management capabilities, including fault logging, to assist with system diagnostics and improve overall system uptime.
  • High-Temperature Operation: This device is designed to operate reliably in high-temperature environments, making it suitable for use in industrial applications.

Applications

The UCD9080RHBR is versatile and can be used in a wide range of applications. It is particularly well-suited for systems that require precise power sequencing, such as data servers, RAID systems, solid-state drives (SSDs), and high-performance computing platforms. Its robust monitoring and protection features also make it an excellent choice for telecommunications equipment and mission-critical industrial systems.

With its advanced feature set and reliable performance, the UCD9080RHBR from Texas Instruments stands out as a key component for managing complex power systems and ensuring the longevity and stability of electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8822 $51.5288
10+ $10.5701 $105.7010
15+ $10.2397 $153.5955
21+ $9.9094 $208.0974
27+ $9.5791 $258.6357
35+ $8.5882 $300.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess