EN
  • EN
  • DE

FDMS8D8N15C

Part No FDMS8D8N15C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 12.2A/85A 8PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 42 Weeks
Features N-Channel 150 V 12.2A (Ta), 85A (Tc) 2.7W (Ta), 132W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number , 488-FDMS8D8N15CDKR, 488-FDMS8D8N15CTR, 488-FDMS8D8N15CCT, FDMS8D8N15C-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919051-FDMS8D8N15C
Ultra Librarian 3D Model Ultra Librarian FDMS8D8N15C CAD Model

Description

ON Semiconductor FDMS8D8N15C N-Channel PowerTrench® MOSFET

The ON Semiconductor FDMS8D8N15C is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications, including power management, load switching, and motor control. This MOSFET is part of ON Semiconductor's advanced PowerTrench technology, which has been engineered to maximize power efficiency and minimize losses in power conversion systems.

With a 150V drain-to-source breakdown voltage (VDSS), the FDMS8D8N15C is capable of handling high voltage applications with ease. The device also features a low on-state resistance (RDS(on)) of just 8.8 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency in power circuits. This makes it an excellent choice for high-performance applications that require efficient power handling capabilities.

The FDMS8D8N15C comes in a compact 8-lead Power 56 package, which not only saves space on the PCB but also offers excellent thermal performance. The package is designed to optimize the thermal resistance and contribute to better heat dissipation, ensuring the MOSFET operates reliably even under high power conditions.

Additionally, the device boasts a low total gate charge (Qg) and a fast switching speed, which are critical parameters for applications that require fast and efficient switching performance. This makes the FDMS8D8N15C suitable for high-frequency power converters and other applications where switching losses need to be minimized.

For protection and reliability, the FDMS8D8N15C incorporates robust body diode characteristics, which helps in managing reverse recovery and reducing stress on the device during switching events. This ensures a longer operational lifespan and stable performance throughout its usage.

In summary, the ON Semiconductor FDMS8D8N15C N-Channel PowerTrench MOSFET is a versatile and efficient solution for designers looking to improve the power handling and efficiency of their applications. With its advanced PowerTrench technology, low on-state resistance, and fast switching capabilities, this MOSFET is well-suited for a variety of power-intensive applications.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6795 $51.5130
34+ $3.0191 $102.6494
52+ $2.9248 $152.0896
71+ $2.8304 $200.9584
92+ $2.7361 $251.7212
123+ $2.4530 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,860 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess