EN
  • EN
  • DE

UCD9081RHBTG4

Part No UCD9081RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PS SEQUENCER/MON 8CH 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1116194-UCD9081RHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD9081RHBTG4 CAD Model

Description

Product Overview: Texas Instruments UCD9081RHBTG4

The Texas Instruments UCD9081RHBTG4 is a versatile and powerful 8-channel sequencer and system health monitor designed to enhance the reliability and performance of complex electronic systems. This integrated circuit is particularly suitable for managing power supplies in multi-rail systems, making it an invaluable component for applications in telecommunications, servers, and industrial systems where efficient power sequencing is critical.

Key Features

  • 8 Programmable Voltage Monitor Inputs: Each channel can be individually configured to monitor under-voltage or over-voltage conditions, ensuring precise power management for each connected rail.
  • Flexible Sequencing: The UCD9081RHBTG4 allows for programmable power-up and power-down sequence control, which can be tailored to meet specific system requirements, enhancing the stability and integrity of the power architecture.
  • Non-Volatile Memory: With onboard EEPROM, the device can store user-configurable settings, which are critical for maintaining consistent performance across power cycles and system restarts.
  • Power Good Outputs: The presence of 'Power Good' outputs provides real-time feedback on the status of each power rail, ensuring that downstream components are protected from irregular power conditions.
  • I2C/SMBus Interface: The integration of an I2C or SMBus interface facilitates communication with microcontrollers or processors for status reporting and configuration settings, allowing for sophisticated control and monitoring.
  • Robust Protection Features: The device includes features such as programmable fault response and channel-specific UV/OV thresholds, which contribute to the overall protection of the system against power anomalies.

Applications

The UCD9081RHBTG4 is engineered to address the needs of a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Networking Infrastructure

Quality and Reliability

As with all Texas Instruments products, the UCD9081RHBTG4 is manufactured to the highest standards of quality and reliability. It is available in a compact 32-pin VQFN package, which is optimized for space-constrained applications while providing excellent thermal performance.

In conclusion, the Texas Instruments UCD9081RHBTG4 is an advanced solution for managing complex power systems, offering a blend of flexibility, precision, and reliability that is essential for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2251 $50.7012
29+ $3.4667 $100.5343
45+ $3.3584 $151.1280
62+ $3.2500 $201.5000
80+ $3.1417 $251.3360
107+ $2.8167 $301.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess