EN
  • EN
  • DE

UCD9222RGZR

Part No UCD9222RGZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 2000kHz 48-Pin VQFN EP T/R / IC REG CTRLR BUCK PMBUS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 3.6 V
Frequency - Switching 15.26kHz to 2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Enable, Power Good, Reset, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 48-VQFN (7x7)
Win Source Part Number 213704-UCD9222RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCD9222
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD9222RGZR CAD Model

Description

The UCD9222RGZR is a state-of-the-art digital Pulse Width Modulation (PWM) system controller designed by Texas Instruments. It is engineered to provide precise power regulation, optimized for multi-output and multi-phase configurations. This advanced controller is an ideal solution for a wide range of power supply systems, particularly those in computing, storage, telecommunications, and industrial applications.

Key Features

  • Multi-Phase Control: Capable of controlling up to two voltage rails and managing multiple phases per rail, the UCD9222RGZR ensures efficient power distribution and improved thermal management across the system.
  • Programmable Flexibility: With the Fusion Digital Power™ Designer software, users can configure and monitor all system parameters, allowing for a flexible and adaptable power supply design.
  • Advanced Monitoring: Integrated circuitry provides real-time monitoring of output voltage, current, and temperature, facilitating proactive system management and reliability.
  • Serial Communication: Equipped with PMBus and I2C interfaces, this controller offers robust communication capabilities for system control and telemetry.
  • Non-Volatile Memory: Onboard non-volatile memory enables the storage of custom configurations and ensures consistent operation between power cycles.

Specifications

Parameter Value Input Voltage 4.5V to 5.5V Output Voltage Adjustable Operating Temperature -40°C to +85°C Package 48-VQFN (7x7)

Applications

The UCD9222RGZR is versatile and can be applied in various demanding environments. It is particularly useful for:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • FPGA, ASIC, and Processor Power
  • Memory Power Supplies
  • DC-DC Converters

With the UCD9222RGZR, Texas Instruments delivers a robust and flexible digital PWM system controller that meets the needs of modern power supply designs, offering both performance and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0227 $56.1816
18+ $5.7622 $103.7196
27+ $5.5821 $150.7167
38+ $5.4021 $205.2798
48+ $5.2220 $250.6560
65+ $4.6818 $304.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess