Product Overview: Texas Instruments UCD9248PFCR
The Texas Instruments UCD9248PFCR is a highly integrated, programmable multi-rail power controller designed for precision management of complex power systems. As part of TI's Power Management portfolio, the UCD9248PFCR is equipped with state-of-the-art features to ensure the reliable and efficient operation of high-performance electronic systems.
Key Features
-
Multi-Phase Control: The device supports up to four phases, which can be configured to work independently or combined to power a single output, providing flexibility in power design.
-
Programmable Parameters: With the Fusion Digital Power™ Designer software, users can easily program parameters such as voltage, current limits, and control loop parameters to customize performance for specific applications.
-
Advanced Power Topologies: The UCD9248PFCR is designed to work with a variety of power topologies, including non-isolated DC/DC converters, making it a versatile choice for a range of applications.
-
PMBus Interface: The device features a PMBus interface for communication, allowing for real-time monitoring and control over the power system through a standard I2C-compatible interface.
-
Integrated Fault Protection: The UCD9248PFCR offers comprehensive fault protection features including over-voltage, under-voltage, over-current, and over-temperature protections to safeguard the system under various fault conditions.
Applications
The UCD9248PFCR is suitable for a wide range of applications, particularly where precise power control and monitoring are crucial. It is commonly used in computing and storage systems, telecommunications equipment, and industrial systems. Its robust design and programmable nature make it ideal for managing the power requirements of CPUs, GPUs, ASICs, and memory modules, among others.
Technical Specifications
- Input Voltage Range: 4.5V to 18V
- Output Voltage Range: Programmable
- Communication Protocol: PMBus/I2C
- Package: 40-Pin QFN
- Operating Temperature Range: -40°C to 125°C
The UCD9248PFCR is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. With its advanced features and programmability, it stands as a reliable and efficient solution for sophisticated power system designs.