EN
  • EN
  • DE

ADS36400JMFP

Part No ADS36400JMFP
Manufacturer ABB Embedded Power
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056184-ADS36400JMFP
Categories OEM Parts(A-B)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS36400JMFP CAD Model

Description

The ADS36400JMFP is a high-performance analog-to-digital converter (ADC) from ABB Embedded Power. It is designed for demanding applications that require high speed and precision.

Applications:

  • Software-defined radio (SDR)
  • Medical imaging
  • Test and measurement equipment
  • Data acquisition systems
  • Radar systems

Features:

  • 14-bit resolution
  • Up to 400 MSPS sampling rate
  • Excellent dynamic performance
  • Low power consumption
  • Serial LVDS (SLVDS) interface
  • On-chip voltage reference
  • Internal sample-and-hold amplifier

Benefits:

  • Enables high-resolution data capture at high speeds
  • Reduces system complexity and cost
  • Improves signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR)
  • Facilitates high-density system designs
  • Simplifies interface with digital processors

Additional Details:

The ADS36400JMFP is based on a pipelined architecture that enables high-speed conversion with low latency. It integrates a high-performance sample-and-hold amplifier (SHA) that ensures accurate sampling of high-frequency input signals. The SLVDS interface provides high-speed data transfer with low power consumption and reduced noise. The on-chip voltage reference eliminates the need for an external reference, simplifying system design. This ADC is designed to operate over a wide temperature range, making it suitable for harsh environments. The device is available in a compact package, allowing for high-density board layouts.

You May Also Be Interested in

Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess