Product Overview: ULN2803AN-P from Texas Instruments
The ULN2803AN-P is a high-voltage, high-current Darlington transistor array designed by Texas Instruments. This integrated circuit consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, which makes the ULN2803AN-P suitable for interfacing with relays, solenoids, and other high-current or high-voltage loads in a variety of electronic applications.
Key Features
- High Voltage Outputs: The ULN2803AN-P can handle output voltages up to 50V, making it versatile for use in various high-voltage applications.
- High Current Capability: Each of the eight Darlington pairs can deliver up to 500 mA, which can be even higher when pairs are combined in parallel.
- Integrated Clamp Diodes: Built-in diodes for inductive load transient suppression protect the device and the subsequent circuitry from voltage spikes.
- Direct Interface to TTL or CMOS: The input compatible with TTL or CMOS levels allows for direct interfacing with microcontrollers and logic circuits without additional components.
- Wide Operating Temperature Range: The device can operate within a temperature range of -20°C to 85°C, ensuring reliable performance across various environments.
Applications
The ULN2803AN-P is widely used in applications that require driving high-current loads, including:
- Relay Drivers
- Stepper and DC Brushed Motor Drivers
- LED Displays / LED Matrix
- Line Drivers
- Logic Buffers
- Industrial Controls
Product Specifications
Parameter
Value
Output Voltage (max)
50V
Output Current (per channel)
500 mA
Input Voltage (min)
2.4V
Input Voltage (max)
30V
Operating Temperature Range
-20°C to 85°C
Overall, the ULN2803AN-P from Texas Instruments is a robust and reliable solution for driving high-power loads in your electronic projects and commercial devices.