EN
  • EN
  • DE

USBN9604SLB

Part No USBN9604SLB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Universal Serial Bus Full Speed Node Controller with Enhanced DMA Support | IC CTRLR FULL SPEED 28-LAMCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Protocol USB
Function Controller
Interface Parallel
Standards USB 1.0 and 1.1
Supply Voltage (V) 3V ~ 5.5V
Supply Current 30mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-TFQFN, CSP
Supplier Device Package 28-CSP (5.5x4.5)
Family Part Number USBN9604
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1278359-USBN9604SLB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USBN9604SLB CAD Model

Description

Product Overview: USBN9604SLB from Texas Instruments

The USBN9604SLB is a versatile and high-performance USB Node Controller integrated circuit from the renowned semiconductor manufacturer Texas Instruments (TI). This device is specifically designed to handle the complex communication protocols required for USB (Universal Serial Bus) connectivity, making it an ideal choice for a wide range of applications that require USB interface capabilities.

This node controller is equipped with an Enhanced 8052 microcontroller core, providing robust processing power for managing USB data transfers and device control. The USBN9604SLB supports Full-Speed USB operations at 12 Mbps, which is the standard transfer rate for USB 1.1 compliant devices. TI has engineered this product to be compliant with the USB 1.1 specification, ensuring compatibility with a vast ecosystem of USB devices and host systems.

The USBN9604SLB comes in a compact 32-pin package, making it suitable for space-constrained applications. Its low-power consumption is another highlight, making it a great choice for portable and battery-operated devices. The device also features integrated voltage regulators, reducing the need for external power management components and simplifying the overall system design.

Developers will appreciate the flexibility of the USBN9604SLB, as it includes a Serial Interface Engine (SIE), FIFO memory, and a dedicated DMA controller. These features streamline data handling and allow for efficient transfer of data between the USB interface and the application or device's firmware. The node controller also supports multiple endpoints, which means it can handle various types of USB communication such as control, interrupt, bulk, and isochronous transfers.

For added convenience, the USBN9604SLB is equipped with an on-chip clock oscillator and PLL circuitry, eliminating the need for an external clock source. This integration simplifies the design and reduces the bill of materials for the end product. Additionally, TI provides comprehensive support for this product, including technical documentation, reference designs, and software libraries to accelerate development and time-to-market for designers and engineers.

In summary, the USBN9604SLB from Texas Instruments is a feature-rich and reliable USB node controller that offers a perfect blend of performance, power efficiency, and design simplicity, making it an excellent choice for developers looking to integrate USB functionality into their products.

You May Also Be Interested in

Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess