EN
  • EN
  • DE

V62/09626-01XE

Part No V62/09626-01XE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ENHANCED PRODUCT 16-CHANNEL 24-B / 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 125k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Standard Package 250
Win Source Part Number 1338711-V62/09626-01XE
Ultra Librarian 3D Model Ultra Librarian V62/09626-01XE CAD Model

Description

The Texas Instruments V62/09626-01XE is a high-performance, precision integrated circuit that is part of the extensive Texas Instruments portfolio of semiconductor solutions. This product is designed to cater to a wide range of applications in various fields, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Accuracy: The V62/09626-01XE is known for its precise operation, making it suitable for applications that require exact measurements and control.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, ensuring that devices using this IC can maintain optimal performance without excessive power draw.
  • Robust Design: Texas Instruments designs its products to withstand harsh conditions, and the V62/09626-01XE is no exception. It is built to perform reliably even in challenging environments.
  • Wide Operating Temperature Range: This product can operate effectively across a broad temperature spectrum, which is critical for automotive and industrial applications.

Applications

The versatility of the V62/09626-01XE allows it to be utilized in a multitude of applications. Some of the common uses include:

  • Automotive systems, such as engine control units and sensor interfaces
  • Industrial automation, including process control and monitoring systems
  • Telecommunication infrastructure, like signal processing and network equipment
  • Consumer electronics that demand high precision and reliability

Technical Specifications

The V62/09626-01XE boasts technical specifications that ensure its suitability for high-demand applications:

  • Supply Voltage Range: Specified by the manufacturer, catering to different design needs.
  • Package Type: Provided in a user-friendly package, facilitating easy integration into various circuit designs.
  • Temperature Range: Supports a wide range of operating temperatures, making it adaptable to various user environments.

For detailed specifications and application support, Texas Instruments provides extensive documentation and resources to assist designers and engineers in integrating the V62/09626-01XE into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess