EN
  • EN
  • DE

VCA2612Y/2KG4

Part No VCA2612Y/2KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 80MHZ 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 300 V/μs
Gain Bandwidth Product (GBP) 80MHz
-3db Bandwidth 40MHz
Current - Input Bias 1nA
Channel Output Current 40mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 056204-VCA2612Y/2KG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCA2612Y/2KG4 CAD Model

Description

Introducing the VCA2612Y/2KG4 from Texas Instruments

The VCA2612Y/2KG4 is a state-of-the-art variable gain amplifier (VGA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is well-suited for a variety of applications that require high dynamic range and flexible gain adjustment, including medical imaging, wireless communication, and industrial measurement systems.

Key Features

  • Wide Bandwidth: The VCA2612Y/2KG4 offers a wide bandwidth which is essential for handling high-speed signals and maintaining signal integrity across various frequencies.
  • Programmable Gain: With its programmable gain feature, users can easily adjust the amplification level to suit various signal amplitudes, ensuring optimal performance and adaptability to changing signal conditions.
  • Dual-Channel Operation: This amplifier is designed with dual channels, allowing for simultaneous processing of two separate signals, which is particularly beneficial in applications such as stereo audio processing or dual-sensor systems.
  • Low Noise: The VCA2612Y/2KG4 boasts a low noise figure, minimizing the introduction of unwanted noise into the signal chain, thus preserving signal quality and integrity.
  • High Linearity: High linearity is critical for maintaining signal fidelity, and this amplifier delivers excellent linearity, reducing distortion and ensuring accurate signal amplification.

Applications

The versatility of the VCA2612Y/2KG4 allows it to be used across a broad range of applications. In medical imaging systems such as ultrasound equipment, it ensures precise control over echo signals. For wireless communication, it plays a crucial role in adjusting signal strength for both transmission and reception. Industrial measurement systems also benefit from its precision and reliability when dealing with sensor signals.

Overall, the VCA2612Y/2KG4 from Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers and engineers who demand the best in variable gain amplification. Whether it's for critical medical equipment or advanced communication systems, this amplifier is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8391 $59.3564
9+ $12.1757 $109.5813
13+ $11.7952 $153.3376
18+ $11.4147 $205.4646
23+ $11.0343 $253.7889
31+ $9.8928 $306.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess