EN
  • EN
  • DE

VCA810AID

Part No VCA810AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 35MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Variable Gain
Number of Circuits 1
Slew Rate 350 V/μs
-3db Bandwidth 35MHz
Current - Input Bias 6μA
Voltage - Input Offset 100μV
Operating Supply Current 20mA
Channel Output Current 60mA
Supply Voltage - Operating ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 036234-VCA810AID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA810AID CAD Model

Description

The VCA810AID from Texas Instruments is a high-performance, variable-gain amplifier that offers a unique combination of bandwidth, flexibility, and ease of use. Designed to meet the demanding requirements of communications, imaging, and test equipment applications, this amplifier is a perfect fit for any system requiring precise gain control and high bandwidth.

Key Features

  • Wide Bandwidth: The VCA810AID provides an impressive bandwidth of 125MHz, ensuring that it can handle a broad range of frequencies without compromising signal integrity.
  • Variable Gain Range: With a gain range of -40dB to +40dB, this amplifier offers extensive flexibility, making it suitable for a variety of signal processing tasks.
  • High Output Drive: Capable of delivering a high output drive, the VCA810AID can power a wide array of devices and maintain signal strength across connections.
  • Low Distortion: The device features low harmonic distortion, which is crucial for maintaining the quality of the signal in high-fidelity audio and instrumentation applications.
  • Single-Supply Operation: Operating on a single supply voltage ranging from +4.5V to +5.5V, the VCA810AID simplifies power supply design and ensures compatibility with a variety of systems.

Applications

The VCA810AID is versatile and can be used in multiple applications, including:

  • Telecommunications – AGC circuits, adaptive filters
  • Medical Imaging Systems – Ultrasound and MRI
  • Professional Audio Equipment
  • Test Equipment – Oscilloscopes, spectrum analyzers
  • Video Processing

Package and Quality

Encased in an 8-pin SOIC package, the VCA810AID is compact and suitable for space-constrained applications. It adheres to Texas Instruments' high-quality standards, ensuring reliability and performance for critical applications.

With its robust feature set and versatile application range, the Texas Instruments VCA810AID variable gain amplifier is a valuable component for any designer looking to incorporate precise gain control with high bandwidth in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8493 $65.5479
6+ $17.9277 $107.5662
9+ $17.3674 $156.3066
12+ $16.8072 $201.6864
16+ $16.2470 $259.9520
21+ $14.5662 $305.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,135 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess