EN
  • EN
  • DE
  • IT

VCA822IDGST

Part No VCA822IDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, > 40dB Gain Adjust Range, Linear in V/V VARIABLE GAIN AMPLIFIER | IC OPAMP VGA 1 CIRCUIT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Variable Gain
Slew Rate 1700V/μs
-3db Bandwidth 168MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Supply Current 36mA
Supply Voltage , Single/Dual (±) ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number VCA822
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1279130-VCA822IDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA822IDGST CAD Model

Description

Introducing the VCA822IDGST from Texas Instruments

The VCA822IDGST is a cutting-edge variable gain amplifier (VGA) designed and manufactured by the renowned Texas Instruments. This sophisticated component is an integral part of many electronic systems, providing precise control over signal amplification which is essential in a variety of applications such as telecommunications, radar systems, audio processing, and medical imaging equipment.

Encased in an industry-standard 8-pin MSOP (Mini Small Outline Package), the VCA822IDGST boasts a compact form factor, making it suitable for space-constrained applications. Its advanced design ensures that it can operate over a wide single supply range of 2.7V to 5.5V, which allows for flexible usage in different circuit configurations.

One of the key features of the VCA822IDGST is its wide bandwidth, which reaches up to 38MHz, ensuring that it can handle high-speed signals without compromising the integrity of the data. Additionally, the device provides an excellent gain range from -40dB to +40dB, which can be precisely controlled through an analog voltage, making it highly adaptable to the needs of complex signal processing tasks.

The VCA822IDGST is also characterized by its low noise performance and low harmonic distortion, which are critical parameters for high-fidelity signal processing. This makes it an ideal choice for applications that require clean amplification, such as professional audio equipment and sensitive instrumentation.

For ease of integration into various systems, the VCA822IDGST is fully RoHS compliant and supports a wide operating temperature range from -40°C to +85°C. This ensures reliable performance even in harsh environmental conditions.

With its combination of flexibility, performance, and reliability, the VCA822IDGST from Texas Instruments stands out as a top-tier solution for designers looking to enhance their signal processing capabilities. Whether you're working on a complex audio system or a sophisticated communication link, this variable gain amplifier is engineered to meet the demanding requirements of today's advanced electronic applications.

To learn more about the VCA822IDGST and how it can benefit your next project, visit the Texas Instruments website for detailed specifications and application notes.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7261 $58.9044
8+ $13.7941 $110.3528
12+ $13.3281 $159.9372
17+ $12.3961 $210.7337
21+ $11.9301 $250.5321
27+ $11.4640 $309.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess