EN
  • EN
  • DE

VSP2210Y

Part No VSP2210Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2210
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399841-VSP2210Y
Ultra Librarian 3D Model Ultra Librarian VSP2210Y CAD Model

Description

Introducing the VSP2210Y Precision ADC from Texas Instruments

The VSP2210Y is a state-of-the-art precision Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed to deliver unparalleled accuracy and performance for demanding applications. This high-resolution ADC is an ideal choice for professionals in the fields of medical imaging, scientific instrumentation, and industrial automation who require precise signal conversion with minimal distortion or noise.

Key Features

  • High Resolution: The VSP2210Y boasts a remarkable 20-bit resolution, providing fine detail in signal conversion that is essential for high-precision tasks.
  • Low Noise Performance: With an emphasis on low noise, the VSP2210Y ensures that the integrity of the signal is maintained, resulting in cleaner, more accurate data.
  • Differential Inputs: The inclusion of differential inputs helps to reduce common-mode noise, further enhancing the accuracy of the measurements.
  • Flexible Sampling Rates: The VSP2210Y offers a range of sampling rates, allowing users to choose the optimal speed for their specific application requirements.
  • Integrated Features: This ADC comes with an on-chip buffer and reference, simplifying the design process and reducing the need for external components.

Applications

The versatility of the VSP2210Y makes it suitable for a wide array of applications. It excels in:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Scientific Research Instruments
  • Industrial Process Control
  • Data Acquisition Systems

Technical Specifications

The VSP2210Y operates with a single 5V power supply and features a ±2.5V input range. It interfaces seamlessly with digital systems via a parallel interface, and its compact package allows for easy integration into system designs.

Quality and Reliability

As with all Texas Instruments products, the VSP2210Y is manufactured to the highest standards of quality and reliability. Customers can trust this ADC to perform consistently over time, even in the most challenging environments.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to learn more about the VSP2210Y and how it can enhance the precision and efficiency of your electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2122 $58.4244
5+ $23.9690 $119.8450
7+ $23.2199 $162.5393
9+ $22.4709 $202.2381
12+ $21.7219 $260.6628
16+ $19.4748 $311.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess