EN
  • EN
  • DE

MC14050BFELG

Part No MC14050BFELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF HEX NON-INVERT 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 10mA, 40mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 074453-MC14050BFELG
Ultra Librarian 3D Model Ultra Librarian MC14050BFELG CAD Model

Description

ON Semiconductor MC14050BFELG Overview

The MC14050BFELG from ON Semiconductor is a high-performance CMOS logic buffer and converter designed to meet the needs of a wide array of applications. This robust integrated circuit (IC) is part of ON Semiconductor's MC14050 series and is particularly notable for its ability to interface with and drive two separate digital voltage levels, making it an essential component for mixed-voltage digital systems.

Key Features

  • Voltage Conversion: The MC14050BFELG is capable of converting logic level voltages, making it suitable for applications that require interfacing between different logic levels.
  • High Current Drive: This device can source or sink up to 10mA at 18V, which is significantly higher than standard CMOS outputs, allowing it to drive LEDs, relays, and other high-current devices directly.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 18V, providing flexibility in various power environments and compatibility with TTL, PMOS, and NMOS logic types.
  • Low Power Consumption: As a CMOS device, it features low power dissipation yet provides high noise immunity and low power consumption.
  • Protection Mechanisms: The device includes input protection diodes and static protection to ensure reliability and longevity of the IC.
  • Temperature Range: It is designed to operate over an industrial temperature range of -55°C to +125°C, making it suitable for harsh environments.

Applications

The MC14050BFELG is versatile and can be used in a variety of applications, including:

  • Logic level conversion or buffering in multi-voltage systems
  • Driving heavy loads or peripheral devices
  • Signal amplification to prevent signal degradation over long cable runs
  • Interface circuits between different logic families
  • Memory address buffering

Package and Quality

ON Semiconductor's MC14050BFELG comes in a surface-mount SOEIAJ-16 package, which is suitable for automated assembly processes and space-constrained applications. The device is RoHS compliant and adheres to ON Semiconductor's commitment to environmentally friendly manufacturing processes. With its combination of performance, reliability, and versatility, the MC14050BFELG is an excellent choice for designers looking to bridge the gap between different digital domains.

You May Also Be Interested in

Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0594 $58.2670
135+ $0.8693 $117.3555
210+ $0.8421 $176.8410
285+ $0.8150 $232.2750
370+ $0.7879 $291.5230
495+ $0.7063 $349.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess