EN
  • EN
  • DE

MHW7182CN

Part No MHW7182CN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description Forward CATV Amplifier 750MHz Single-Element 7-Pin Case 1302-01 Tray / IC CATV AMP MOD 750MHZ 7-CATV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 220mA
Mounting SMD
Package Module
Manufacturer Package 7-CATV Module
Win Source Part Number 788436-MHW7182CN
Popularity Medium
Supply and Demand Status Limited
Family Name MHW7182CN
Introduction Date May 04, 2006
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MHW7182CN CAD Model

Description

The NXP MHW7182CN is a cutting-edge RF amplifier designed for CATV systems. This device is a member of NXP's renowned MHW series of hybrid amplifiers, which are engineered to deliver high performance, reliability, and efficiency for broadband communication systems.

Key Features

  • Frequency Range: The MHW7182CN operates within the 50 to 870 MHz frequency range, making it suitable for a wide variety of cable television frequencies.
  • High Gain: It offers a high gain of 34 dB, which helps in maintaining signal integrity over long distances.
  • Low Distortion: The device is designed to produce low distortion outputs, ensuring high-quality video and audio signals for end-users.
  • Integrated Controls: Features integrated controls for both gain and slope, providing flexibility and ease of use for system designers.
  • Power Efficiency: With its power-efficient design, the MHW7182CN helps reduce operational costs and energy consumption in CATV systems.

Applications

Primarily used in cable television systems, the MHW7182CN is ideal for applications such as distribution amplifiers, line extenders, and headend amplifiers. Its robust design ensures that it can be deployed in various environments, delivering consistent performance.

Quality and Reliability

NXP is known for its commitment to quality, and the MHW7182CN is no exception. It is built to meet the rigorous standards required by the CATV industry. The device's reliability is further enhanced by its hybrid design, which combines the benefits of both integrated circuits and discrete components.

Easy Integration

The MHW7182CN comes in a convenient 750 Series over-molded package, which simplifies the process of integrating it into existing systems. This packaging also aids in thermal management and provides additional protection to the internal circuitry.

Integrators and system designers looking for a reliable RF solution for their CATV systems will find the NXP MHW7182CN to be an excellent choice, combining performance, efficiency, and ease of use in one compact package.

You May Also Be Interested in

Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess