EN
  • EN
  • DE

VSP6300AZSPR

Part No VSP6300AZSPR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Fixed Point
Mounting Type Surface Mount
Package / Case 120-WFBGA
Supplier Device Package 120-BGA MICROSTAR (6x6)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938882-VSP6300AZSPR
Ultra Librarian 3D Model Ultra Librarian VSP6300AZSPR CAD Model

Description

Introducing the VSP6300AZSPR from Texas Instruments

The VSP6300AZSPR is a state-of-the-art analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision-engineered component is designed to deliver high-performance data conversion for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

The VSP6300AZSPR boasts an impressive 14-bit resolution, ensuring that it can capture and convert analog signals with a high degree of accuracy and detail. This makes it an ideal choice for applications that require precise measurements and high-quality data acquisition.

One of the standout features of the VSP6300AZSPR is its high sample rate. This ADC is capable of operating at speeds up to 65 MSPS (mega samples per second), which enables it to handle fast-changing signals and capture transient events with ease. This high-speed performance is complemented by an integrated sample-and-hold circuit, which ensures that the analog input signal is accurately captured for conversion.

With its differential inputs, the VSP6300AZSPR minimizes common-mode noise and enhances signal integrity, which is critical for maintaining the fidelity of the original analog signal. Additionally, the device features a flexible input range, allowing users to configure the ADC to work with various signal amplitudes, further enhancing its versatility across different use cases.

The VSP6300AZSPR is designed with power efficiency in mind. Its low-power consumption makes it an excellent choice for portable and battery-powered devices where energy conservation is essential. Moreover, the device comes in a compact package, making it suitable for space-constrained applications without compromising performance or functionality.

Integration with existing systems is made straightforward, thanks to the VSP6300AZSPR's digital interface, which supports industry-standard SPI (Serial Peripheral Interface), providing ease of connectivity and data transfer with microcontrollers and digital signal processors.

In summary, the VSP6300AZSPR from Texas Instruments is a high-speed, high-resolution ADC that offers an optimal blend of performance, flexibility, and power efficiency, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3160 $77.3160
2+ $63.4388 $126.8776
3+ $61.4564 $184.3692
4+ $59.4739 $237.8956
5+ $57.4914 $287.4570
6+ $51.5440 $309.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess