EN
  • EN
  • DE

WL1283CYFVR

Part No WL1283CYFVR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 402379-WL1283CYFVR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL1283CYFVR CAD Model

Description

The WL1283CYFVR is a highly sophisticated wireless connectivity solution from Texas Instruments, designed to cater to the demanding needs of modern wireless communication systems. This integrated circuit is part of TI's extensive portfolio of connectivity solutions and offers a multi-functional approach to wireless communication, combining Wi-Fi, Bluetooth, and FM functionalities into a single package.

Key Features:

  • Wi-Fi: The WL1283CYFVR provides high-speed Wi-Fi connectivity compliant with IEEE 802.11 a/b/g/n standards, ensuring fast and reliable wireless data transmission for a variety of applications.
  • Bluetooth: With integrated Bluetooth technology, this device supports both basic rate (BR) and enhanced data rate (EDR) for versatile wireless connections to Bluetooth-enabled devices.
  • FM Receiver: The inclusion of an FM receiver allows for the reception of FM radio signals, adding multimedia capabilities to the device's feature set.

This multi-radio chip is designed for use in a broad range of applications, including mobile phones, tablets, portable media players, and other consumer electronics that require robust wireless connectivity options. The WL1283CYFVR is engineered to deliver high performance with low power consumption, making it an ideal choice for battery-powered devices.

Technical Specifications:

  • Package: VQFN (Very Thin Quad Flat Non-Leaded) package for a compact footprint and efficient space utilization on printed circuit boards.
  • Interface: The device offers a variety of interfaces, such as UART, PCM/I2S, and SPI, for flexible connectivity options with host processors.
  • Power Management: Advanced power management features ensure that the WL1283CYFVR operates efficiently, preserving battery life in mobile applications.

With its combination of wireless technologies, the WL1283CYFVR from Texas Instruments stands out as a versatile component that can significantly enhance the wireless capabilities of any product it is integrated into. Its compact design and energy-efficient operation make it a top choice for designers looking to incorporate cutting-edge wireless technology into their next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess