The WM74HCT240WM is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular component belongs to the 74HCT family, which is known for its high-speed CMOS logic. Designed to meet the rigorous demands of modern electronic systems, the WM74HCT240WM is an octal buffer and line driver with 3-state outputs.
Key Features
- Logic Type: The WM74HCT240WM is an octal buffer/line driver with 3-state outputs, providing the capability to drive lines or buffer signals with high efficiency.
- Logic Family: As part of the 74HCT series, it is compatible with TTL levels, allowing it to be used in systems that require TTL logic without the need for level shifting.
- Operating Voltage: It operates at a standard voltage range of 4.5V to 5.5V, making it suitable for a wide range of applications in the industry.
- Output Drive Capability: The device has a high drive current, which is essential for driving capacitive loads and ensuring signal integrity over long traces or in noisy environments.
- Package: The WM74HCT240WM comes in a convenient SOIC-20 package, which allows for a compact design while still being relatively easy to handle for manufacturing and prototyping.
Applications
The WM74HCT240WM is versatile and can be utilized in various applications, including:
- Driving bus lines in computing systems
- Buffering signals for data transmission
- Interfacing TTL logic to CMOS
- Signal routing and distribution
- Industrial control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The WM74HCT240WM is no exception, with its design and manufacturing processes conforming to industry standards to ensure reliability and performance. Each component is rigorously tested to guarantee that it meets Texas Instruments' stringent criteria for quality, making it a reliable choice for critical and high-performance applications.