EN
  • EN
  • DE

XAM3359BZCZ

Part No XAM3359BZCZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description MPU Sitara RISC 32-Bit 1.8V/3.3V 324-Pin NF-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 994014-XAM3359BZCZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XAM3359BZCZ CAD Model

Description

The XAM3359BZCZ is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This high-performance MCU is designed to meet the rigorous demands of modern embedded applications, making it an ideal choice for designers looking to integrate advanced processing capabilities into their projects.

Key Features

  • Advanced Processing Core: At the heart of the XAM3359BZCZ lies an ARM Cortex-A8 processor that delivers exceptional computational power and efficiency, enabling complex tasks to be executed with ease.
  • Enhanced Graphics: The MCU includes a dedicated graphics processing unit (GPU) that supports 3D graphics acceleration, providing smooth and visually appealing user interfaces.
  • Rich Peripherals: A wide array of peripherals, including multiple UARTs, I2C, SPI, and USB ports, provides extensive connectivity options for a variety of external devices.
  • Robust Security Features: With built-in security mechanisms, the XAM3359BZCZ ensures data protection and secure operations, which is crucial for applications handling sensitive information.
  • High-Speed Memory Interface: The device boasts a high-speed DDR3 memory interface, which facilitates quick data access and efficient multitasking.

Applications

The versatility of the XAM3359BZCZ makes it suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Home automation and smart energy solutions
  • Advanced human-machine interfaces (HMIs)
  • Portable electronics and IoT devices
  • Medical equipment and healthcare devices

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software tools, and active community forums. The XAM3359BZCZ is backed by a comprehensive ecosystem, making development and integration a seamless experience.

With its robust feature set and strong support infrastructure, the XAM3359BZCZ from Texas Instruments stands out as a top-tier MCU for designers aiming to create sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4265 $77.4265
2+ $63.5295 $127.0590
3+ $61.5442 $184.6326
4+ $59.5589 $238.2356
5+ $57.5736 $287.8680
6+ $51.6177 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess