EN
  • EN
  • DE

XIO2001IZGU

Part No XIO2001IZGU
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS/BUS BRIDGE 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 169-BGA MicroStar (12x12)
Mounting Surface Mount
Win Source Part Number 214559-XIO2001IZGU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO2001IZGU CAD Model

Description

Explore the capabilities of the XIO2001IZGU, a premier PCIe-to-PCI bridge chip designed by the renowned innovators at Texas Instruments. This cutting-edge product is crafted to provide a seamless and efficient solution for bridging between the latest PCI Express (PCIe) and legacy PCI buses.

Texas Instruments XIO2001IZGU

Key Features:

  • High-Performance Bridging: The XIO2001IZGU is engineered to deliver high-speed data transfers, leveraging the PCIe Gen1 x1 interface for optimal performance.
  • Backward Compatibility: It ensures backward compatibility with legacy PCI devices, thereby extending the life of existing hardware and protecting investments.
  • Advanced Power Management: Incorporating sophisticated power management features, the device adheres to the PCIe 1.1 and PCI 2.3 specifications for energy efficiency.
  • Flexible Bus Operation: The chip supports both 32-bit and 66 MHz PCI operations, offering versatility for a wide range of applications.
  • Easy Integration: With its compact design and straightforward interface, the XIO2001IZGU can be easily integrated into various systems without significant overhead or complexity.

Applications:

The versatility of the XIO2001IZGU from Texas Instruments makes it an ideal choice for a multitude of applications, including industrial automation, data acquisition, embedded systems, and more. Its reliable bridging capabilities ensure that it can be integrated into both new and existing systems with ease, providing a cost-effective solution for system upgrades and expansions.

Technical Specifications:

Attribute Details Interface Type PCIe Gen1 x1 to PCI Power Management PCIe 1.1, PCI 2.3 Operating Temperature -40°C to 85°C Package / Case 149-BFBGA

For more detailed information on the XIO2001IZGU, including datasheets, technical documents, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $460.0000 $460.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess