EN
  • EN
  • DE

XM4C129ENCPDTI1

Part No XM4C129ENCPDTI1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F 1MB Flash 128-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, SPI, SSI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, QEI, WDT
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 800113-XM4C129ENCPDTI1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name XM4C129ENCPDT
Introduction Date October 29, 2013
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XM4C129ENCPDTI1 CAD Model

Description

Product Overview: XM4C129ENCPDTI1 from Texas Instruments

The XM4C129ENCPDTI1 is a cutting-edge microcontroller unit (MCU) designed and manufactured by the renowned Texas Instruments, a leader in semiconductor technology. This MCU is part of the Tiva™ C Series, which is well-known for its robust performance and connectivity features. It's an ideal choice for applications requiring high processing power, advanced communication protocols, and low-power operation.

Key Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the XM4C129ENCPDTI1 is a 32-bit ARM Cortex-M4 CPU with a floating-point unit, which provides efficient computation for complex algorithms and control systems.
  • High-Speed Connectivity: This MCU supports a range of communication interfaces, including Ethernet MAC+PHY, USB 2.0, CAN, I2C, SPI, and UART, making it versatile for various communication requirements.
  • Generous Memory: It comes equipped with ample memory for demanding applications, including 256KB of SRAM and 1MB of flash memory, ensuring sufficient space for code and data storage.
  • Integrated Analog Peripherals: The device includes a variety of analog peripherals such as ADCs, DACs, and analog comparators, facilitating precise sensor reading and control.
  • Low-Power Operation: Designed for energy efficiency, the XM4C129ENCPDTI1 supports multiple power modes, which allows for optimal power consumption based on the application's requirements.
  • Robust Security Features: Security is a priority in modern MCUs, and this product offers hardware encryption and decryption modules to ensure data integrity and secure communications.

Applications

The XM4C129ENCPDTI1 is incredibly versatile and can be used in a wide array of applications. It's particularly well-suited for:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices and gateways
  • Networking equipment such as routers and switches
  • Medical devices and healthcare systems
  • Home automation and smart home devices

With its robust set of features and capabilities, the XM4C129ENCPDTI1 from Texas Instruments stands out as a powerful MCU solution for designers and engineers looking to develop advanced, connected, and secure products in a variety of markets.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3828 $50.7656
5+ $20.8270 $104.1350
8+ $20.1761 $161.4088
11+ $19.5253 $214.7783
14+ $18.8744 $264.2416
18+ $16.9219 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess