EN
  • EN
  • DE

XRM42L432PZT

Part No XRM42L432PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 384KB FLSH 100LQFP / ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 100MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ RM4 ARM® Cortex®-R4
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-R4
Core Size 16/32-Bit
Speed 100MHz
Connectivity CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.32V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number XRM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353731-XRM42L432PZT
Ultra Librarian 3D Model Ultra Librarian XRM42L432PZT CAD Model

Description

The XRM42L432PZT is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This product is part of the advanced XRM4x series, renowned for its high performance, reliability, and versatility.

Key Features

  • Core: At the heart of the XRM42L432PZT is a powerful ARM Cortex-R4F processor core, which operates at a frequency of up to 150 MHz, delivering exceptional processing capabilities suitable for real-time applications.
  • Memory: This MCU is equipped with an ample amount of memory, including up to 256KB of integrated flash memory and 36KB of RAM, ensuring smooth operation and sufficient space for complex programs and data.
  • Input/Output: A comprehensive set of I/O options are available, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and communication interfaces such as CAN, SPI, I2C, and UART, providing excellent connectivity and data exchange capabilities.
  • Power Efficiency: Designed with power efficiency in mind, the XRM42L432PZT features low-power modes and an integrated power management system that minimizes energy consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Safety and Reliability: Safety is a paramount concern in the design of this MCU, which includes built-in safety features that meet industry standards, ensuring reliable operation in critical systems.

Applications

The robust feature set of the XRM42L432PZT makes it an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, robotics, and IoT devices. Its high-speed processing and connectivity options enable it to handle complex tasks and interact with other components in a system seamlessly.

Support and Resources

Texas Instruments provides extensive support and resources for the XRM42L432PZT, including detailed datasheets, technical documentation, application notes, and development tools. This support ensures that engineers can rapidly develop and deploy solutions using the XRM42L432PZT, reducing time-to-market and enhancing product reliability.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2278 $58.4556
5+ $23.9818 $119.9090
7+ $23.2323 $162.6261
9+ $22.4829 $202.3461
12+ $21.7335 $260.8020
16+ $19.4852 $311.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess