EN
  • EN
  • DE
  • IT

XTR101AG

Part No XTR101AG
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Precision, Low Drift 4-20mA TWO-WIRE TRANSMITTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Current Transmitter
Input Type Differential
Output Type Voltage
Interface 2-Wire
Operating Supply Current 20mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
RoHS State Request Verification
Win Source Part Number 1282419-XTR101AG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XTR101
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XTR101AG CAD Model

Description

The XTR101AG is a precision, two-wire transmitter integrated circuit (IC) designed and manufactured by Texas Instruments. This robust IC is engineered to provide a reliable interface between temperature and pressure sensors and two-wire transmission systems. It is widely used in industrial control systems for process control applications, ensuring high accuracy and stability in harsh environments.

Key Features

  • Two-Wire Current Loop: The XTR101AG operates on a 4-20mA current loop, which is the industry standard for transmitting analog signals over long distances with high immunity to electrical noise.
  • High Accuracy: With a low total unadjusted error (TUE) and a high level of precision, the XTR101AG ensures accurate data transmission, critical for process control and instrumentation.
  • Wide Supply Voltage Range: It operates effectively with a supply voltage range of 7.5V to 40V, accommodating a broad spectrum of industrial applications.
  • Built-in Sensor Excitation: The IC includes programmable current sources for sensor excitation, which simplifies the design of sensor systems by eliminating the need for additional components.
  • Flexible Configuration: The XTR101AG features configurable input circuitry that can be adapted for various sensor types, including RTDs, thermocouples, and other voltage or current generating sensors.

Applications

The versatility of the XTR101AG makes it suitable for a wide range of applications, including:

  • Process control systems
  • Industrial automation
  • Temperature control
  • Pressure sensing
  • Factory automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the XTR101AG is no exception. The device is available in a hermetically sealed TO-100 package, ensuring long-term reliability even in the most demanding conditions. The XTR101AG is also characterized for enhanced performance over a wide temperature range, making it a trustworthy choice for critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support services for further assistance.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 36DSBGA
Lowest to $10.6372
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $9.6295
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $3.0063
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $15.7160

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess