EN
  • EN
  • DE
  • IT

XTR105UA

Part No XTR105UA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 36V 2-Wire Interface 14-Pin SOIC Tube / IC 4-20 MA I-TRANSMITTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 004786-XTR105UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XTR105
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR105UA CAD Model

Description

The XTR105UA is a state-of-the-art integrated circuit from Texas Instruments, designed to offer a complete solution for the conditioning and transmission of industrial sensor signals. This precision two-wire transmitter integrates a low noise instrumentation amplifier (INA), a voltage-controlled output current source, and a precision voltage reference.

Key Features

  • Integrated 4-20mA Current Transmitter: The XTR105UA provides a current output that ranges from 4mA to 20mA, which is the industry standard for signal transmission in process control applications. This ensures compatibility with a wide array of industrial control systems and devices.
  • Low Offset Voltage: The device boasts a low offset voltage, which significantly reduces measurement error and improves overall accuracy in signal conditioning.
  • High Input Impedance: The high input impedance makes the XTR105UA suitable for use with a variety of sensors, including those with high output impedance.
  • Built-in Voltage Reference: A precise, low-drift voltage reference enhances the stability and accuracy of the sensor signal, ensuring reliable performance over a range of operating conditions.
  • Flexible Sensor Excitation: The XTR105UA offers sensor excitation with programmable current sources, allowing it to accommodate a wide range of sensor types and configurations.
  • Temperature Compensation: The device includes temperature compensation features, which are essential for maintaining accuracy in environments with fluctuating temperatures.

Applications

The XTR105UA is ideal for a variety of industrial and process control applications. It is particularly well-suited for:

  • Transmitting sensor data over long distances
  • Process control systems
  • Factory automation
  • Instrumentation
  • PLC system interfaces

Technical Specifications

  • Supply Voltage: 7.5V to 36V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin SOIC

With its robust feature set and proven reliability, the XTR105UA from Texas Instruments is the go-to choice for professionals seeking an efficient and precise way to manage and transmit sensor data within their industrial systems.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $3.0063
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $4.8792
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Need more? Email Us
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $3.0601
Diodes Incorporated
RELAY DRIVER
Lowest to $2.6424
Texas Instruments
IC 10-BIT CCD PROCESSOR 48-TQFP
Lowest to $3.2016
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $9.6710
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $3.1072

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess