EN
  • EN
  • DE
  • IT

XTR110BG

Part No XTR110BG
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PREC V-TO-I TRANSMITER 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Current
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP Side Brazed
Win Source Part Number 1119719-XTR110BG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR110BG CAD Model

Description

The XTR110BG from Texas Instruments is a high-precision voltage-to-current converter/transmitter designed for a wide array of applications requiring reliable signal conversion. This versatile IC is particularly suitable for process control, factory automation, and industrial instrumentation, where accurate and stable current signals are crucial.

Key Features

  • High Accuracy: The XTR110BG offers excellent accuracy and linearity, ensuring that the current output faithfully represents the input voltage signal.
  • Versatility: With a wide range of configurable output current ranges, this IC can be adapted to various requirements, making it a go-to choice for diverse applications.
  • Flexible Power Supply Options: It operates with a supply voltage range that accommodates both single and dual power supplies, providing design flexibility.
  • Temperature Stability: Built to perform consistently across a broad temperature range, the XTR110BG maintains its precision even in challenging environmental conditions.
  • Protection Features: The device includes built-in current limiting and thermal shutdown features to protect against overcurrent conditions and overheating.

Applications

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • 4-20mA Loop Systems
  • Analog Signal Conditioning

Technical Specifications

The XTR110BG is capable of delivering an output current of 4-20mA or 0-20mA, which can be set via external resistors. It supports an input voltage range that can be matched to standard industrial signal levels. The device comes in a robust package that ensures long-term reliability even in harsh industrial environments.

Conclusion

As a product of Texas Instruments, a leader in semiconductor solutions, the XTR110BG is backed by a legacy of quality and support. Whether integrating into new designs or upgrading existing systems, the XTR110BG stands out as a dependable and precise voltage-to-current converter that meets the stringent demands of modern industrial applications.

You May Also Be Interested in

Texas Instruments
IC 10-BIT CCD PROCESSOR 48-TQFP
Lowest to $3.2016
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $4.8792
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC 2-WIRE I-TRANSMITTER 16-SOIC
Lowest to $8.4015
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $3.0063
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess