EN
  • EN
  • DE

SF1606GA

Part No SF1606GA
Manufacturer Thinki Semiconductor Co., Ltd.
Description 16.0 Ampere Glass Passivated Super Fast Recovery Rectifier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1247828-SF1606GA
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF1606GA CAD Model

Description

The SF1606GA is a rectifier manufactured by Thinki Semiconductor Co., Ltd. It is designed for high-efficiency rectification in various power supply and electronic applications. This rectifier boasts robust performance characteristics suitable for demanding environments.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diode in DC-DC converters
  • Reverse polarity protection
  • AC-DC adapters
  • Lighting applications

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Reliability
  • Glass Passivated Chip Junction
  • High-Temperature Soldering Guaranteed

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power loss, leading to increased overall efficiency in the application.
  • Enhanced Reliability: The robust design and glass-passivated junction ensure long-term reliability and stable performance.
  • Simplified Thermal Management: The efficient operation reduces heat generation, simplifying thermal design considerations.
  • Protection Against Voltage Spikes: The high surge current capability protects the circuit from damage caused by voltage spikes.
  • Compact Design: The small form factor allows for space-saving designs.

Additional Details

The SF1606GA features a repetitive peak reverse voltage in the 600V range. The forward current is typically 16A. It is typically packaged in a TO-220 package for easy mounting and heat dissipation. The operating temperature range is broad, allowing for use in a variety of environments. It's designed to minimize reverse leakage current, contributing to improved efficiency and reduced power consumption. The device conforms to industry standards for environmental protection, such as RoHS compliance.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess