The SC200A, manufactured by Thomas & Betts, is a versatile cable cutter designed for efficiently and cleanly cutting copper and aluminum cables. This tool is engineered for durability and ease of use, making it suitable for both professional electricians and DIY enthusiasts. Its robust construction ensures a long lifespan, even under demanding conditions.
Applications
- Electrical wiring installations
- Telecommunication cable work
- Automotive electrical repairs
- Industrial maintenance
- Construction projects
Features
- High-leverage design for effortless cutting
- Hardened steel blades for durability and long life
- Ergonomic handles for comfortable grip and reduced fatigue
- Precise cutting action for clean, burr-free cuts
- Safety lock mechanism for secure storage
Benefits
- Increased efficiency in cable cutting tasks
- Reduced physical strain due to high-leverage design
- Long-lasting performance with hardened steel blades
- Improved safety with the locking mechanism
- Clean and professional-looking cable terminations
Additional Details
The SC200A features a compound cutting action that multiplies the force applied, allowing for easy cutting of even thick cables. The blades are specifically hardened and tempered to maintain their sharpness and cutting ability over extended use. The ergonomic handles are typically made of a non-slip material, providing a secure grip even in wet or oily conditions. The tool is designed to cut cables up to a specified diameter, typically ranging from 1/2 inch to 1 inch, depending on the cable type. The overall length of the tool is designed to provide optimal leverage and control. The safety lock mechanism prevents accidental opening of the blades when the tool is not in use, enhancing safety during storage and transport. Regular maintenance, such as cleaning and lubricating the blades, will help to prolong the life of the tool.