EN
  • EN
  • DE

SMC118-9-K

Part No SMC118-9-K
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Smc Vinyl Sleeve Clip on Mkr, Legend K, White, (bag Of 200),
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035546-SMC118-9-K
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMC118-9-K CAD Model

Description

The SMC118-9-K is a cable gland or connector manufactured by Thomas & Betts (now part of ABB). It's designed to provide secure and reliable cable entry into enclosures, panels, or equipment while maintaining environmental protection.

Applications:

  • Electrical Enclosures: Provides a secure and watertight entry point for cables into electrical enclosures.
  • Junction Boxes: Connects cables to junction boxes while maintaining environmental sealing.
  • Control Panels: Allows cables to enter control panels while providing strain relief and protection.
  • Instrumentation: Provides a secure and sealed connection for cables used in instrumentation and measurement applications.
  • Machinery: Connects cables to machinery while protecting them from environmental factors and mechanical stress.

Features:

  • Cable Gland/Connector: Provides a secure and sealed connection for cables.
  • Strain Relief: Prevents cable pull-out and damage to conductors.
  • Environmental Sealing: Protects against dust, water, and other environmental contaminants.
  • Durable Construction: Withstands harsh environmental conditions and mechanical stress.
  • Various Sizes and Materials: Available in a variety of sizes and materials to suit different cable types and applications.

Benefits:

  • Reliable Cable Connections: Ensures secure and dependable cable connections.
  • Environmental Protection: Protects cables and equipment from environmental damage.
  • Improved Safety: Reduces the risk of electrical shock and fire hazards.
  • Easy Installation: Simplifies cable entry and termination.
  • Long-Term Durability: Provides long-lasting performance in demanding environments.

Additional Details:

The SMC118-9-K likely accommodates a specific cable diameter range. The material of construction could be metal (e.g., nickel-plated brass) or plastic, depending on the application requirements. The 'K' suffix might indicate a specific packaging or material variant. Consult the Thomas & Betts/ABB datasheet for detailed specifications, including cable diameter range, thread size, ingress protection (IP) rating, and material composition. The datasheet will also provide information on installation instructions and torque requirements.

You May Also Be Interested in

Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess