EN
  • EN
  • DE

SMS394-9-5

Part No SMS394-9-5
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Thomas & Betts SMS394-9-5 Sms Vinyl Sleeve Mkr, Legend 5, White, (bag Of 250),
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Wire
RoHS Compliant
Win Source Part Number 1094597-SMS394-9-5
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMS394-9-5 CAD Model

Description

The SMS394-9-5 is a stainless steel marker sleeve from Thomas & Betts, designed for use with cable and wire identification systems. These sleeves provide a durable and legible method for marking cables, wires, and other components in various industrial and commercial applications. The stainless steel construction ensures resistance to harsh environments, including extreme temperatures, chemicals, and UV exposure.

Applications:

  • Cable and wire marking in electrical panels
  • Identification of hydraulic lines and pneumatic hoses
  • Marking of components in manufacturing equipment
  • Use in marine and offshore environments
  • Applications requiring high resistance to corrosion and wear

Features:

  • Made from high-quality stainless steel for durability and corrosion resistance
  • Designed for use with Thomas & Betts identification systems
  • Provides a permanent and legible marking solution
  • Resistant to extreme temperatures, chemicals, and UV exposure
  • Easy to install and use

Benefits:

  • Ensures clear and permanent identification of cables and wires
  • Reduces the risk of errors during maintenance and troubleshooting
  • Increases safety by providing clear labeling of components
  • Prolongs the lifespan of markings in harsh environments
  • Improves the overall organization and efficiency of electrical and mechanical systems

Additional Details:

The SMS394-9-5 marker sleeve is designed to be used with compatible Thomas & Betts markers and applicators. The stainless steel material provides excellent resistance to corrosion, making it suitable for use in environments where other materials may fail. The sleeve's design ensures that markings remain legible even after prolonged exposure to harsh conditions. This product is essential for industries where clear and durable identification is critical for safety and efficiency.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess