EN
  • EN
  • DE

TBA120U/V5

Part No TBA120U/V5
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 14
RoHS Compliant
Win Source Part Number 1098066-TBA120U/V5
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBA120U/V5 CAD Model

Description

The NXP TBA120U/V5 is a highly integrated intermediate-frequency (IF) amplifier and detector circuit designed for use in television and radio receivers, as well as a variety of other communication devices. This versatile IC is engineered to provide reliable performance in demodulating amplitude modulated (AM) signals.

Key Features

  • Integrated IF Amplifier: The TBA120U/V5 features a built-in IF amplifier that offers excellent gain and bandwidth characteristics, suitable for efficiently amplifying intermediate-frequency signals.
  • AM Detector: Equipped with an AM detector, the IC provides precise demodulation of AM signals, ensuring clear audio and video output in receivers.
  • Low Noise Figure: With a low noise figure, the TBA120U/V5 minimizes the amount of unwanted noise in the signal path, improving the overall signal-to-noise ratio of the system.
  • AGC (Automatic Gain Control): The automatic gain control feature is crucial for maintaining consistent signal levels, compensating for variations in signal strength due to distance or environmental factors.
  • Compact Package: The IC comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The NXP TBA120U/V5 is well-suited for a wide range of applications in the consumer electronics industry. It can be found in:

  • Television sets as part of the IF processing stage
  • AM/FM radio receivers
  • Communication equipment that requires AM signal processing
  • Other audio and video broadcasting devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TBA120U/V5 is no exception. Manufactured to high standards, this IC is designed for long-term reliability in a variety of operating environments, ensuring that it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess