The THX202H-7V is a power management integrated circuit (PMIC) primarily designed for offline switching power supply applications. This specific variant, indicated by the "-7V", likely represents a specific voltage setting or configuration within the broader THX202H series. It's engineered for efficiency, reliability, and ease of integration into various power supply designs, particularly those used in consumer electronics and industrial equipment.
Applications
- Adapters and chargers for mobile devices and other portable electronics
- Standby power supplies for home appliances
- LED lighting drivers
- Power supplies for small industrial control systems
- Consumer electronic devices (e.g., DVD players, set-top boxes)
Features
- Integrated high-voltage power MOSFET
- Current-mode PWM control for optimized efficiency
- Frequency jittering to minimize electromagnetic interference (EMI)
- Over-temperature protection (OTP)
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Under-voltage lockout (UVLO)
- Short-circuit protection (SCP)
- Soft-start function for reduced component stress during startup
Benefits
- Simplified Design: The integrated MOSFET simplifies power supply design, reducing the number of external components and overall BOM cost.
- High Efficiency: Current-mode PWM control ensures efficient power conversion, reducing energy waste and heat generation.
- Reliable Operation: Comprehensive protection features like OTP, OCP, OVP, UVLO, and SCP safeguard the power supply against various fault conditions, ensuring long-term reliability.
- Improved EMI Performance: Frequency jittering minimizes EMI, facilitating compliance with regulatory standards.
- Cost-Effective Solution: The high integration level and reduced component count make it a cost-effective choice for power supply applications.
Additional Details
The THX202H-7V typically operates within an input voltage range of 85VAC to 265VAC, making it suitable for worldwide mains voltage compatibility. The internal switching frequency is usually around 65 kHz. This particular variant likely has a specific voltage output setting related to the "-7V" designation, which would be crucial for matching the load requirements. Its integrated soft-start function reduces stress on the MOSFET and other components during startup, enhancing overall system reliability. The combination of features and protection mechanisms make it a robust solution for a variety of low-power applications.