EN
  • EN
  • DE

BTA24-600C

Part No BTA24-600C
Manufacturer Tiger Electronic Co.,Ltd
Catalog END - OF - LIFE
Description 25A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tiger Electronic Co.,Ltd
Win Source Part Number 1155322-BTA24-600C
Manufacturer Homepage www.tgselec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA24-600C CAD Model

Description

The BTA24-600C is a Triac from Tiger Electronic Co., Ltd, designed for AC switching applications. It is commonly used for controlling AC loads in various applications, offering a reliable and cost-effective solution for switching and phase control. The '600C' designation indicates a voltage rating of 600V and a specific gate trigger current. This Triac is designed to be robust and provide reliable switching in AC circuits.

Applications

  • Light dimmers: Controls the brightness of incandescent and LED lights by varying the AC voltage supplied to the bulb.
  • Motor speed control: Used in controlling the speed of small AC motors, such as those found in fans and appliances.
  • Solid-state relays (SSRs): Acts as the switching element in SSRs for controlling AC loads.
  • Heater control: Used in controlling the power supplied to heating elements in appliances and industrial equipment.
  • AC power switching: General purpose AC power switching in various applications.

Features

  • High blocking voltage: The BTA24-600C boasts a blocking voltage of 600V, allowing it to operate safely in standard AC line voltage applications.
  • High surge current capability: Designed to withstand surge currents, ensuring reliable operation under fault conditions.
  • Sensitive gate triggering: Requires a small gate current to trigger, making it compatible with various control circuits.
  • Through-hole mounting: Easy to mount on printed circuit boards.
  • Isolated tab: Provides electrical isolation between the mounting tab and the internal circuitry.

Benefits

  • Reliable AC switching: Designed for reliable and repetitive switching of AC loads.
  • Precise phase control: Enables accurate and reliable control of AC power in various applications, especially phase-controlled dimming and motor speed.
  • Cost-effective solution: Provides a cost-effective solution for controlling AC loads.
  • Simplified circuit design: Sensitive gate triggering simplifies the design of control circuits.
  • Electrical isolation: Isolated tab provides electrical isolation, improving safety.

Additional Details

The BTA24-600C is commonly mounted on a heatsink to dissipate heat generated during operation. It's essential to use a thermal interface material between the Triac and the heatsink to ensure proper thermal contact. This Triac is typically used with a snubber circuit to protect it from voltage transients. The specific maximum ratings and electrical characteristics can be found in the official datasheet for this part number. Always consult the datasheet for detailed specifications and application guidelines, and ensure that adequate heat sinking is provided. Adherence to recommended operating conditions will ensure optimal performance and longevity.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess