EN
  • EN
  • DE

1002AS-100M=P5

Part No 1002AS-100M=P5
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.88A 0.32Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 147583-1002AS-100M=P5
Popularity Low
Supply and Demand Status Balance
Family Name D412C
Introduction Date July 23, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 1002AS-100M=P5 CAD Model

Description

Product Description

The 1002AS-100M=P5 is a versatile electronic component ideally suited for a wide range of applications. With its precise engineering, this component offers reliability and robust performance.

Features and Benefits

  • High Efficiency: Ensures optimal performance with minimal energy waste.
  • Compact Design: Fits seamlessly into various electronic assemblies, making it perfect for space-constrained projects.
  • Durable Construction: Built with high-quality materials to withstand challenging conditions.
  • Versatile Application: Can be used in diverse projects, enhancing its practicality.

Applications

  • Power Supply Units
  • Signal Processing Circuits
  • Consumer Electronics
  • IoT Devices

Additional Details

Whether you're working on advanced electronic designs or simple circuits, the 1002AS-100M=P5 stands out as a reliable choice. Its ease of integration into existing systems makes it a go-to component for engineers looking to optimize performance without compromising space and power.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
CISCO
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess