EN
  • EN
  • DE

646FY-471K=P3

Part No 646FY-471K=P3
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Power Unshielded Wirewound 470uH 10% 100KHz 190mA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1812
Composition Wirewound
Core Material Ferrite
Current 30 mA
Current Rating 190 mA
DC Resistance (DCR) 2.6 Ω
Depth 7.6 mm
Height 5.1 mm
Height - Seated (Max) 5.1054 mm
Inductance 470 µH
Lead Free Yes
Length 7.5946 mm
Max DC Current 190 mA
Mount Surface Mount, Through Hole
Packaging Cut Tape (CT)
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 120 MHz
Shielding Unshielded
Test Frequency 100 kHz
Tolerance 10 %
Width 7.3 mm
Win Source Part Number 1039664-646FY-471K=P3
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 646FY-471K=P3 CAD Model

Description

The 646FY-471K=P3 is a fixed inductor manufactured by Toko America Inc. The '471' indicates an inductance value of 470 µH (microhenries) and the 'K' suggests a 10% tolerance.

Applications:

  • Power supply filtering
  • DC-DC converters
  • EMI/RFI suppression
  • Signal filtering

Features:

  • Fixed inductance value
  • Through-hole mounting
  • High current carrying capacity
  • Ferrite core

Benefits:

  • Effective noise filtering in power supplies
  • Stable inductance over a wide temperature range
  • Reliable performance in harsh environments
  • Compact size for space-constrained applications

Inductors are passive components used to store energy in a magnetic field when electric current flows through them. The Toko 646FY series of inductors are typically wound on a ferrite core, offering high inductance values and good performance at higher frequencies. Important parameters include the inductance value, tolerance, saturation current, self-resonant frequency (SRF), and DC resistance (DCR). The '=P3' at the end of the part number likely refers to a specific packaging or manufacturing code, but without the datasheet, its precise meaning is unclear.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess