EN
  • EN
  • DE

FDV0620-2R2M=P3

Part No FDV0620-2R2M=P3
Manufacturer Toko America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823277-FDV0620-2R2M=P3
Ultra Librarian 3D Model Ultra Librarian FDV0620-2R2M=P3 CAD Model

Description

The FDV0620-2R2M=P3 is a molded inductor manufactured by Toko America Inc. This inductor is designed for use in power supply circuits and other applications where a compact, high-performance inductor is required. It is characterized by its small size, high inductance value, and excellent current handling capabilities.

Applications

  • DC-DC converters
  • Power supply circuits
  • Noise filtering
  • Energy storage
  • RF circuits
  • Portable electronic devices

Features

  • Inductance: 2.2 μH
  • Tolerance: ±20%
  • Saturation Current: Typically around 2.1 Amps (depending on specific datasheet)
  • Package: Surface Mount (SMD)
  • Low DC resistance
  • Molded construction for high reliability
  • Compact size

Benefits

  • Efficient energy storage in power supply circuits
  • Compact size allows for integration into small form-factor devices
  • Low DC resistance minimizes power loss
  • High current handling capability ensures reliable operation
  • Molded construction provides excellent mechanical strength and environmental protection

Additional Details

The FDV0620-2R2M=P3 inductor typically operates at a high switching frequency. Its molded construction provides excellent mechanical strength and protects the winding from environmental factors. The surface mount package allows for easy and cost-effective automated assembly on printed circuit boards (PCBs). It's crucial to consult the Toko America Inc. datasheet for precise electrical characteristics, including saturation current, DC resistance, and self-resonant frequency. Proper selection of the inductor is important for optimal performance in specific applications. The "=P3" suffix might indicate specific packaging or material characteristics, but datasheet verification is necessary.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess