EN
  • EN
  • DE

TC74HC153AF(EL

Part No TC74HC153AF(EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839667-TC74HC153AF(EL
Ultra Librarian 3D Model Ultra Librarian TC74HC153AF(EL CAD Model

Description

The TC74HC153AF(EL) is a high-speed dual 4-to-1 line multiplexer from Toshiba Semiconductor and Storage, belonging to the High-speed CMOS (HC) logic family. This device operates with a supply voltage of 2V to 6V. It selects one of four data inputs from each of the two multiplexer sections based on the binary address applied to the select inputs (A and B). Each multiplexer also has a separate enable input (E). When the enable input is HIGH, the corresponding output is LOW, regardless of the select inputs. This is commonly used in data routing and selection applications.

Applications:

  • Data selection and routing
  • Parallel-to-serial conversion
  • Logic function generation
  • Address multiplexing
  • Instrument and control panels

Features:

  • High-speed operation: tpd = 14 ns (typ.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 6V
  • Low power consumption: ICC = 1 μA (max.) at VCC = 5V
  • Two independent 4-to-1 line multiplexers
  • Separate enable inputs for each multiplexer
  • Symmetrical output drive: |IOH| = IOL = 4 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOIC16 (Small Outline Integrated Circuit)

Benefits:

  • Fast data selection for high-performance systems
  • Low power consumption for energy efficiency
  • Flexibility with two independent multiplexers
  • Output control via enable inputs
  • Suitable for a wide range of voltage levels
  • Directly drives LEDs and other low-current loads
  • Compact size for space-constrained applications

Additional Details:

The TC74HC153AF(EL) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes. The 'AF' suffix denotes a surface mount package (SOIC16), and the 'EL' indicates an environmentally friendly lead-free version. The device is frequently used in microprocessor systems, data acquisition systems, and control circuits. The two multiplexer sections can be used independently or cascaded to create larger multiplexers. It is pin-compatible with standard TTL/CMOS multiplexers.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2814 $59.0652
43+ $2.6923 $115.7689
67+ $2.6080 $174.7360
92+ $2.5248 $232.2816
119+ $2.4405 $290.4195
159+ $2.1876 $347.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess