EN
  • EN
  • DE

VGT10/9EE-X03S2P4

Part No VGT10/9EE-X03S2P4
Manufacturer TDK Corporation
Catalog Pulse Transformers
Description PULSE TRANSFORMERS FOR BMS (BATT / 350µH Pulse Transformer 1:1:1:1 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr TDK Corporation
Series VGT
Package Tape & Reel
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Max) 0.417" (10.60mm)
Temperature Range - Operating -40°C ~ 130°C
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1336890-VGT10/9EE-X03S2P4
Ultra Librarian 3D Model Ultra Librarian VGT10/9EE-X03S2P4 CAD Model

Description

The TDK Corporation VGT10/9EE-X03S2P4 is a pulse transformer with a package of tape and reel. TDK Corporation

  • Type: Pulse Transformer
  • Package: Tape and Reel
  • Size/Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
  • Inductance: 350µH
  • Mounting Type: Surface Mountable
  • Temperature Range: -40°C to 130°C
  • MSL Level: 1 (unlimited)
  • ET (Volt-Time): -
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,153 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess