EN
  • EN
  • DE

TDFM3A-1590J-10A

Part No TDFM3A-1590J-10A
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description TDF series for Automotive & Satellite Radio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toko America Inc.
Win Source Part Number 1266501-TDFM3A-1590J-10A
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDFM3A-1590J-10A CAD Model

Description

The TDFM3A-1590J-10A is a surface mount bandpass filter manufactured by Toko America Inc. It's designed for applications requiring selective filtering of radio frequency (RF) signals around a center frequency of 1590 MHz. This filter is suitable for applications in telecommunications, GPS, and other wireless communication systems.

Applications:

  • GPS Receivers: Filters out unwanted signals to improve GPS signal reception.
  • Wireless Communication Systems: Used in transceivers to isolate desired frequency bands.
  • Satellite Communication: Filters signals in satellite communication equipment.
  • RF Front-End Systems: Improves selectivity in RF receivers and transmitters.
  • Navigation Systems: Enhances the accuracy of navigation systems by filtering noise.

Features:

  • Center Frequency: 1590 MHz
  • Bandwidth: Information not readily available, needs to be verified from the datasheet
  • Insertion Loss: Information not readily available, needs to be verified from the datasheet
  • Attenuation: Information not readily available, needs to be verified from the datasheet
  • Impedance: Typically 50 Ohms
  • Package: Surface Mount Device (SMD)
  • Operating Temperature Range: Information not readily available, needs to be verified from the datasheet

Benefits:

  • Improved Signal Reception: Filters out unwanted noise and interference, improving signal-to-noise ratio.
  • Enhanced Selectivity: Allows only the desired frequency band to pass through, preventing interference from adjacent channels.
  • Compact Size: Surface mount design allows for integration in compact electronic devices.
  • Reliable Performance: Designed for stable performance in demanding RF environments.

Additional Details:

The TDFM3A-1590J-10A filter provides selective filtering for RF signals centered around 1590 MHz. The specific bandwidth, insertion loss, and attenuation characteristics are crucial for determining its suitability for a particular application. These specifications can be found in the manufacturer's datasheet.

This filter is designed for surface mount assembly, allowing for easy integration into automated manufacturing processes. The 50 Ohm impedance is a standard impedance for RF systems, ensuring compatibility with other RF components. It's important to verify the filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, to ensure it meets the requirements of the specific application. Consult the Toko America Inc. datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $4.5685
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
International Rectifier
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess