EN
  • EN
  • DE

TTRN-0530H-001-T

Part No TTRN-0530H-001-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383284-TTRN-0530H-001-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTRN-0530H-001-T CAD Model

Description

The TTRN-0530H-001-T is a common mode choke manufactured by Toko America Inc. It is specifically designed to suppress common mode noise in various electronic circuits. Common mode chokes play a crucial role in reducing electromagnetic interference (EMI) and ensuring signal integrity, especially in sensitive electronic applications.

Applications

  • CAN Bus Systems: Filters noise in automotive CAN bus systems to ensure reliable communication between electronic control units (ECUs).
  • Industrial Ethernet: Suppresses common mode noise in industrial Ethernet networks to maintain stable and reliable data transmission.
  • Power Line Communication (PLC): Reduces noise in PLC systems to improve data transmission reliability over power lines.
  • USB Data Lines: Filters noise on USB data lines to prevent data corruption and ensure reliable device connectivity.
  • Medical Equipment: Protects sensitive medical equipment from electromagnetic interference, ensuring accurate and reliable operation.

Features

  • High Common Mode Impedance: Offers high impedance to common mode currents, effectively blocking unwanted noise.
  • Low Differential Mode Impedance: Minimizes impedance for differential signals, ensuring minimal signal distortion.
  • High Current Capacity: Designed to handle high current levels without saturation, ensuring stable performance.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Surface Mount Design: Suitable for automated assembly processes, reducing manufacturing costs.

Benefits

  • Improved Signal Integrity: Reduces noise and interference in data lines, ensuring accurate and reliable data transmission.
  • Enhanced System Reliability: Protects sensitive electronic components from electromagnetic interference, improving overall system reliability.
  • Reduced Electromagnetic Emissions: Minimizes electromagnetic emissions, helping to meet regulatory compliance standards.
  • Optimized System Performance: Improves the performance of electronic devices by filtering out unwanted noise and interference.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs, streamlining the design process.

Additional Details

The TTRN-0530H-001-T common mode choke typically utilizes a ferrite core material to provide high permeability and effective noise suppression. It is available in various package sizes and mounting configurations to suit different application requirements. Important specifications include impedance at specific frequencies, DC resistance, rated current, and operating temperature range. It's critical to select a choke with appropriate specifications to ensure optimal performance in the intended application.

Toko America Inc. provides detailed datasheets and application notes for the TTRN-0530H-001-T, which include information on its electrical characteristics, mechanical dimensions, and recommended usage guidelines. These resources are crucial for engineers designing circuits that require effective common mode noise suppression and robust performance. Proper implementation ensures desired noise filtering and maintains signal integrity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Mini-Circuits
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess