EN
  • EN
  • DE

TTRN-060S-035-T

Part No TTRN-060S-035-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383287-TTRN-060S-035-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTRN-060S-035-T CAD Model

Description

The TTRN-060S-035-T is a common mode choke manufactured by Toko America Inc., meticulously designed to suppress unwanted common mode noise in electronic circuits. These chokes are crucial in reducing electromagnetic interference (EMI) and ensuring optimal signal integrity, especially in sensitive electronic applications.

Applications

  • Automotive Ethernet: Filters common mode noise in automotive Ethernet networks to ensure reliable communication between vehicle systems.
  • Industrial Automation: Suppresses noise in industrial automation systems to maintain accurate and reliable control of machinery.
  • Power Line Communication (PLC): Reduces noise in PLC systems to improve data transmission reliability over power lines.
  • USB Interfaces: Filters noise on USB data lines to prevent data corruption and ensure reliable device connectivity.
  • Medical Devices: Protects sensitive medical devices from electromagnetic interference, ensuring accurate and reliable operation.

Features

  • High Common Mode Impedance: Provides high impedance to common mode currents, effectively blocking unwanted noise.
  • Low Differential Mode Impedance: Minimizes impedance for differential signals, ensuring minimal signal distortion.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • High Current Handling Capacity: Designed to handle high current levels without saturation.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Signal Integrity: Reduces noise and interference in data lines, ensuring accurate and reliable data transmission.
  • Enhanced System Reliability: Protects sensitive electronic components from electromagnetic interference, improving overall system reliability.
  • Reduced Electromagnetic Emissions: Minimizes electromagnetic emissions, helping to meet regulatory compliance standards.
  • Optimized System Performance: Improves the performance of electronic devices by filtering out unwanted noise and interference.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs, streamlining the design process.

Additional Details

The TTRN-060S-035-T common mode choke typically utilizes a ferrite core material to provide high permeability and effective noise suppression. It is available in various package sizes and mounting configurations to suit different application requirements. Essential specifications include impedance at specific frequencies, DC resistance, rated current, and operating temperature range. Selecting a choke with appropriate specifications ensures optimal performance in the intended application.

Toko America Inc. provides detailed datasheets and application notes for the TTRN-060S-035-T, including information on its electrical characteristics, mechanical dimensions, and recommended usage guidelines. These resources are invaluable for engineers designing circuits that require effective common mode noise suppression and robust performance. Proper implementation ensures the desired noise filtering and maintains signal integrity.

You May Also Be Interested in

Mini-Circuits
Lowest to $16.1718
Pulse
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
NVIDIA
Lowest to $6.5292
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess