EN
  • EN
  • DE

TC55RP2802ECB713(XC62FP2802MR)

Part No TC55RP2802ECB713(XC62FP2802MR)
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 356965-TC55RP2802ECB713(XC62FP2802MR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55RP2802ECB713(XC62FP2802MR) CAD Model

Description

The TC55RP2802ECB713, also known as XC62FP2802MR, is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage even when the input voltage fluctuates or drops close to the output voltage. It's part of Torex's extensive line of power management ICs, known for their efficiency and reliability.

Applications

  • Mobile Devices: Powering various components in smartphones and tablets, ensuring stable operation despite battery voltage variations.
  • Wearable Technology: Regulating power in smartwatches, fitness trackers, and other low-power wearable devices.
  • IoT Devices: Providing stable voltage for sensors, microcontrollers, and communication modules in Internet of Things (IoT) applications.
  • Battery-Powered Systems: Maintaining consistent performance in devices that rely on battery power, such as portable medical devices or handheld instruments.
  • Wireless Communication Equipment: Powering RF components in wireless modules and devices.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator if the temperature exceeds a safe level.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Fixed Output Voltage: Offers a fixed 2.8V output voltage, simplifying design and ensuring consistent performance.

Benefits

  • Improved Battery Life: Low quiescent current and high efficiency extend the operating time of battery-powered devices.
  • Stable Performance: Provides a stable output voltage, ensuring reliable operation of connected components even under varying input voltage conditions.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuitry.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details

The XC62FP2802MR operates over a wide input voltage range. It features a built-in short-circuit protection circuit and a thermal shutdown circuit. The regulator is available in a small package, making it suitable for portable devices. The exact specifications, such as input voltage range, output current capability, and package type, should be verified in the official Torex Semiconductor Ltd. datasheet for the XC62FP2802MR.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess