EN
  • EN
  • DE

XC6108C32BMRN

Part No XC6108C32BMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412833-XC6108C32BMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108C32BMRN CAD Model

Description

The XC6108C32BMRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage and provide a reset signal to a microcontroller or other digital system when the voltage drops below a specified threshold. This ensures that the system operates within its safe voltage range, preventing data corruption and system malfunction.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside acceptable limits.
  • Battery-Powered Devices: Protects batteries from deep discharge by detecting low voltage conditions and initiating a controlled shutdown.
  • Industrial Control Systems: Ensures stable operation of critical control systems by monitoring voltage levels and preventing malfunctions due to voltage drops.
  • Automotive Electronics: Monitors voltage levels in automotive systems to protect sensitive electronic components from damage.

Features

  • High Accuracy Voltage Detection: Provides precise and reliable voltage detection with minimal error.
  • Low Operating Voltage: Operates efficiently at low supply voltages, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package, minimizing board space requirements.
  • Low Current Consumption: Consumes minimal power, extending battery life in portable devices.
  • Built-in Hysteresis: Prevents output chattering and ensures stable operation by introducing a difference between the rising and falling threshold voltages.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, increasing their operating time.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection and reset generation into a single chip.
  • Increased System Stability: Provides a stable and reliable reset signal, ensuring proper system operation.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation in various applications.

Additional Details

The XC6108C32BMRN has a detection voltage of 3.2V. The output is N-channel open drain. The device is packaged in a SOT-25 package and is RoHS compliant.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess