EN
  • EN
  • DE

XC6126C20ANR-G

Part No XC6126C20ANR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412886-XC6126C20ANR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6126C20ANR-G CAD Model

Description

The XC6126C20ANR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a predefined threshold, which is 2.0V in this case. This functionality is essential for ensuring the proper operation and preventing data corruption in microcontrollers, memory devices, and other sensitive electronic components. The "-G" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Its low power consumption and small size make it suitable for a wide range of portable and embedded applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage and initiates a safe shutdown to prevent data loss when the battery is low.
  • Memory Protection: Protects data in volatile memory by triggering a reset when the supply voltage is unstable.
  • Power Supply Monitoring: Ensures that the power supply voltage remains within specified limits.
  • Embedded Systems: Provides voltage monitoring and reset functionality for various embedded applications.

Features

  • High-Precision Voltage Detection: Accurately monitors the supply voltage with a detection threshold of 2.0V.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Small SOT-23 Package: Compact size allows for easy integration into space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and false resets due to noise or minor voltage fluctuations.
  • N-Channel Open Drain Output: Flexible output configuration that can be easily interfaced with various logic circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Environmental Compliance: RoHS compliant and lead-free, minimizing environmental impact.

The XC6126C20ANR-G operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The open-drain output requires a pull-up resistor. The built-in hysteresis ensures stable operation by preventing erratic behavior around the threshold voltage. This device plays a crucial role in maintaining the stability and reliability of electronic systems, especially in portable and battery-powered applications. Adherence to environmental standards through RoHS compliance further enhances its value. The accuracy in monitoring and adherence to standards makes it a dependable solution.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess