EN
  • EN
  • DE

LT1716ES5-5#TRPBF

Part No LT1716ES5-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828501-LT1716ES5-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1716ES5-5#TRPBF CAD Model

Description

Product Overview: LT1716ES5-5#TRPBF

The LT1716ES5-5#TRPBF is a high-performance comparator from Analog Devices Inc., designed to offer fast response times and low voltage operation, making it ideal for a wide range of applications. This comparator is part of the LT1716 series, which is known for its reliability and precision in various electronic circuits.

Key Features

  • Fast Response Time: The LT1716ES5-5#TRPBF boasts a rapid response time, ensuring quick transitions and signal processing in critical applications.
  • Low Voltage Operation: With an operating voltage range starting as low as 2.5V, this component is suitable for battery-powered and portable devices that require efficient power management.
  • Low Power Consumption: This comparator is designed to consume minimal power, making it an excellent choice for energy-sensitive designs.
  • Single/Dual Supply: It can function with both single and dual supply configurations, offering flexibility to designers for various system voltages.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range.
  • Over-The-Top® Input Range: Analog Devices' proprietary Over-The-Top® input range allows the input signal to go beyond the power supply rails without damage or phase reversal of the output.

Applications

The LT1716ES5-5#TRPBF is versatile and can be used in various applications, such as:

  • Portable and battery-operated electronics
  • Threshold detectors and level shifters
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1716ES5-5#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

Product Availability

The LT1716ES5-5#TRPBF is widely available and can be sourced from various distributors. It is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess