The XC6126N30A7R-G is a voltage detector manufactured by Torex Semiconductor Ltd. This device monitors the supply voltage and provides a reset signal when the voltage drops below a certain threshold. It's commonly used in microcontrollers, CPUs, and other digital circuits to prevent malfunctions caused by voltage fluctuations.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Industrial control equipment
Features
- High accuracy voltage detection
- Low supply current
- Small package size
- CMOS output
- RoHS compliant
Benefits
- Ensures reliable operation of digital circuits by preventing malfunctions during voltage drops.
- Prolongs battery life in portable devices due to low power consumption.
- Space-saving design for compact devices.
- Compliant with environmental standards.
Technical Specifications
The XC6126N30A7R-G has a detection voltage of 3.0V. The supply voltage range is typically between 1.6V and 6.0V. The supply current is very low, typically in the microampere range. The output is a CMOS output with a pull-up resistor. The package is a small SOT-25 package. The operating temperature range is typically -40°C to +85°C.