EN
  • EN
  • DE

XC6126N30ANR-G

Part No XC6126N30ANR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970476-XC6126N30ANR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6126N30ANR-G CAD Model

Description

The XC6126N30ANR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up and brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm signal if the voltage falls out of the specified range.
  • Battery Monitoring: Detects low battery conditions in portable devices and initiates a shutdown sequence to prevent data loss.
  • System Monitoring: Monitors the voltage levels of critical components in electronic systems and triggers an appropriate response in case of undervoltage.
  • Industrial Control Systems: Protects sensitive control circuitry from voltage fluctuations and ensures safe operation.

Features

  • Precise Detection Voltage: Offers a highly accurate detection voltage of 3.0V.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small Package: Available in a compact package, such as SOT-25 or similar, for space-saving designs.
  • Built-in Hysteresis: Prevents unwanted oscillations around the detection threshold.
  • Open Drain Output: Provides a flexible output configuration for interfacing with various logic circuits.

Benefits

  • Reliable System Reset: Ensures proper microcontroller initialization and prevents malfunction during power-up and brown-out events.
  • Power Savings: Low supply current extends battery life in portable applications.
  • Space-Efficient Design: Small package allows for high-density circuit layouts.
  • Stable Operation: Built-in hysteresis prevents false triggering and ensures stable performance.
  • Versatile Interface: Open drain output can be easily adapted to different circuit configurations.

The XC6126N30ANR-G is commonly used in a variety of electronic devices, including portable devices, embedded systems, and industrial control equipment. Its precise detection voltage, low power consumption, and small package make it an ideal solution for voltage monitoring and system reset applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9267 $50.9685
135+ $0.7604 $102.6540
205+ $0.7366 $151.0030
285+ $0.7129 $203.1765
365+ $0.6891 $251.5215
490+ $0.6178 $302.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess