EN
  • EN
  • DE

XC61AN1402MRN

Part No XC61AN1402MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412941-XC61AN1402MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN1402MRN CAD Model

Description

The XC61AN1402MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels with high precision and very low power consumption, making it suitable for various applications requiring reliable power management.

Applications

  • Microcontroller reset circuits
  • Power monitoring in battery-powered devices
  • Voltage supervision in portable equipment
  • Memory backup systems
  • Overvoltage and undervoltage protection

Features

  • High-accuracy voltage detection: Provides precise monitoring of the input voltage.
  • Ultra-low power consumption: Minimizes current draw for extended battery life.
  • Small package: Available in compact packages for space-saving designs.
  • Wide operating temperature range: Ensures stable performance in various environments.
  • Built-in hysteresis: Prevents chattering and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Enables flexible interfacing with different circuits.

Benefits

  • Increased system reliability: Accurate voltage monitoring ensures stable operation.
  • Extended battery life: Low power consumption prolongs the runtime of battery-operated devices.
  • Compact designs: Small package allows for efficient use of PCB space.
  • Robust performance: Wide operating temperature range ensures reliable operation in diverse conditions.
  • Simplified circuit design: Built-in hysteresis reduces the need for external components.

Additional Details

The XC61AN1402MRN has a detection voltage of 1.4V. The package is typically SOT-23 or a similar small outline package. The open drain output allows for easy integration with microcontrollers and other logic devices. It is commonly used to provide a reset signal to a microcontroller when the supply voltage drops below a certain threshold, preventing data corruption or system malfunctions. The low current consumption is particularly important in battery-powered applications where maximizing battery life is a key requirement. This voltage detector is an essential component for ensuring the reliable operation of electronic devices in various industries. The device complies with RoHS standards.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess