EN
  • EN
  • DE

XC61AN2302PR

Part No XC61AN2302PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412959-XC61AN2302PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN2302PR CAD Model

Description

The XC61AN2302PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. Designed for precise voltage monitoring and ultra-low power consumption, it is ideal for a wide range of battery-powered and portable applications.

Applications

  • Microcontroller reset circuits
  • Power monitoring in battery-powered devices
  • Voltage supervision in portable equipment
  • Memory backup systems
  • Overvoltage and undervoltage protection

Features

  • High-precision voltage detection: Ensures accurate monitoring of the input voltage.
  • Ultra-low power consumption: Minimizes current drain for extended battery life.
  • Small package: Available in compact packages for space-saving designs.
  • Wide operating temperature range: Operates reliably in various environmental conditions.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Enables flexible interfacing with different circuits.

Benefits

  • Increased system reliability: Accurate voltage monitoring ensures stable operation.
  • Extended battery life: Low power consumption prolongs the runtime of battery-operated devices.
  • Compact designs: Small package allows for efficient use of PCB space.
  • Robust performance: Wide operating temperature range ensures reliable operation in diverse conditions.
  • Simplified circuit design: Built-in hysteresis reduces the need for external components.

Additional Details

The XC61AN2302PR features a detection voltage of 2.3V. It is available in a small SOT-23 or similar package, suitable for compact designs. The open drain output allows for simple interfacing with microcontrollers and other digital circuits. The device is commonly used to provide a reset signal to a microcontroller when the supply voltage falls below a certain threshold, preventing data corruption and ensuring stable system behavior. Its low power consumption is particularly beneficial in applications where battery life is critical. It is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess